EPCOS AG Tvs-Diode; Clamping Voltage Vc Max Epcos B72500D90A60

Description
TVS-DIODE; Clamping Voltage Vc Max:30V; Diode Case Style:0603; No. of Pins:2Pins; Power Dissipation Pd:1.6kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:220pF; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
TVS-DIODE; Clamping Voltage Vc Max:30V; Diode Case Style:0603; No. of Pins:2Pins; Power Dissipation Pd:1.6kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:220pF; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs-Diode; Clamping Voltage Vc Max Epcos - 64R5777 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode; Clamping Voltage Vc Max Epcos
64R5777
Tvs-Diode; Clamping Voltage Vc Max Epcos 64R5777
TVS-DIODE; Clamping Voltage Vc Max:30V; Diode Case Style:0603; No. of Pins:2Pins; Power Dissipation Pd:1.6kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:220pF; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS-DIODE; Clamping Voltage Vc Max:30V; Diode Case Style:0603; No. of Pins:2Pins; Power Dissipation Pd:1.6kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:220pF; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64R5777
Product Name Tvs-Diode; Clamping Voltage Vc Max Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details