EPCOS AG Product Range Epcos B72500D300H60.

Description
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30V; Clamping Voltage Max:120V; Diode Case Style:0603; No. of Pins:2Pins; Minimum Breakdown Voltage:50V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30V; Clamping Voltage Max:120V; Diode Case Style:0603; No. of Pins:2Pins; Minimum Breakdown Voltage:50V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Epcos - 14AC8678 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Epcos
14AC8678
Product Range Epcos 14AC8678
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30V; Clamping Voltage Max:120V; Diode Case Style:0603; No. of Pins:2Pins; Minimum Breakdown Voltage:50V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:120V; Diode Case Style:0603; No. of Pins:2Pins; Minimum Breakdown Voltage:50V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC8678
Product Name Product Range Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 15JGQ100 - 15JGQ100 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
General-purpose dual Schottky diode - 1PS70SB45-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details