Manufacturer: EPCOS (TDK)
Win Source Part Number: 752162-B72500D200A60
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 0603
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 55pF @ 1kHz
Current - Surge: 30A
Maximum DC Volts: 22VDC
Categories: Circuit Protection
Manufacturer Homepage: www.epcos.com
Varistor Voltage (Minimum): 25V
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 752162-B72500D200A60V9 |
| Product Name | TVS - TVS - Varistors, MOVs - B72500D200A60V9 |
| IFSM | 30 amps |