DIODE, TVS, 30V, 603; Clamping Voltage Vc Max:120V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
VARISTOR 50V 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 38K0231 | B72500D0300H060 |
| Product Name | Diode, Tvs, 30V, 603; Clamping Voltage Vc Max Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |