EPCOS AG Varistor, Standard, 25V, 50V, 0603; Voltage Rating Vac Epcos B72500D0200A060

Description
VARISTOR, STANDARD, 25V, 50V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:22V; Product Range:Standard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, STANDARD, 25V, 50V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:22V; Product Range:Standard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Standard, 25V, 50V, 0603; Voltage Rating Vac Epcos - 47Y8015 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Standard, 25V, 50V, 0603; Voltage Rating Vac Epcos
47Y8015
Varistor, Standard, 25V, 50V, 0603; Voltage Rating Vac Epcos 47Y8015
VARISTOR, STANDARD, 25V, 50V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:22V; Product Range:Standard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, STANDARD, 25V, 50V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:22V; Product Range:Standard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72500D0200A060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72500D0200A060
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72500D0200A060
VARISTOR 25V 30A 0603

VARISTOR 25V 30A 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 47Y8015 B72500D0200A060
Product Name Varistor, Standard, 25V, 50V, 0603; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 1727-3824-6-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 200 watts
View Details
5 suppliers
TVS Diodes - 1658679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details