EPCOS AG Circuit Protection - TVS - Varistors, MOVs B72500D0160H060

Description
Win Source Part Number: 1047874-B72500D0160H 060 Category: Circuit Protection>TVS - Varistors, MOVs Series: High Speed Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 5 pF @ 1 MHz Varistor Voltage (Min): 65 V Maximum DC Volts: 16 V Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72500D160H60B72500- D0160-H060; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-3686-2-ND,495-36 86-1-ND,495-3686-2IN ACTIVE,B72500D 160H 60,495-3686-1INACTIV E,495-3686-6INACTIVE ,B72500D160H60,CDS3C 16GTH,Q8289025B,495- 3420-2,495-3686-6-ND ,495-3420-1,495-3686 -1,495-3686-2,495-34 20-6,495-3686-6
Request a Quote Datasheet
Description
Win Source Part Number: 1047874-B72500D0160H 060 Category: Circuit Protection>TVS - Varistors, MOVs Series: High Speed Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 5 pF @ 1 MHz Varistor Voltage (Min): 65 V Maximum DC Volts: 16 V Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72500D160H60B72500- D0160-H060; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-3686-2-ND,495-36 86-1-ND,495-3686-2IN ACTIVE,B72500D 160H 60,495-3686-1INACTIV E,495-3686-6INACTIVE ,B72500D160H60,CDS3C 16GTH,Q8289025B,495- 3420-2,495-3686-6-ND ,495-3420-1,495-3686 -1,495-3686-2,495-34 20-6,495-3686-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1047874-B72500D0160H060 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1047874-B72500D0160H060
Circuit Protection - TVS - Varistors, MOVs 1047874-B72500D0160H060
Win Source Part Number: 1047874-B72500D0160H 060 Category: Circuit Protection>TVS - Varistors, MOVs Series: High Speed Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 5 pF @ 1 MHz Varistor Voltage (Min): 65 V Maximum DC Volts: 16 V Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72500D160H60B72500- D0160-H060; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-3686-2-ND,495-36 86-1-ND,495-3686-2IN ACTIVE,B72500D 160H 60,495-3686-1INACTIV E,495-3686-6INACTIVE ,B72500D160H60,CDS3C 16GTH,Q8289025B,495- 3420-2,495-3686-6-ND ,495-3420-1,495-3686 -1,495-3686-2,495-34 20-6,495-3686-6

Win Source Part Number: 1047874-B72500D0160H060
Category: Circuit Protection>TVS - Varistors, MOVs
Series: High Speed
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 5 pF @ 1 MHz
Varistor Voltage (Min): 65 V
Maximum DC Volts: 16 V
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): B72500D160H60B72500-D0160-H060;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-3686-2-ND,495-3686-1-ND,495-3686-2INACTIVE,B72500D 160H 60,495-3686-1INACTIVE,495-3686-6INACTIVE,B72500D160H60,CDS3C16GTH,Q8289025B,495-3420-2,495-3686-6-ND,495-3420-1,495-3686-1,495-3686-2,495-3420-6,495-3686-6

Buy Now Datasheet
Diode, Tvs, 16V, 603; Clamping Voltage Vc Max Epcos - 38K0229 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 16V, 603; Clamping Voltage Vc Max Epcos
38K0229
Diode, Tvs, 16V, 603; Clamping Voltage Vc Max Epcos 38K0229
DIODE, TVS, 16V, 603; Clamping Voltage Vc Max:290V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:16V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, TVS, 16V, 603; Clamping Voltage Vc Max:290V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:16V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72500D0160H060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72500D0160H060
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72500D0160H060
VARISTOR 65V 0603

VARISTOR 65V 0603

Supplier's Site
Varistors, MOVs - B72500D0160H060 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72500D0160H060
Varistors, MOVs B72500D0160H060
VARISTOR 65V 0603

VARISTOR 65V 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1047874-B72500D0160H060 38K0229 B72500D0160H060 B72500D0160H060
Product Name Circuit Protection - TVS - Varistors, MOVs Diode, Tvs, 16V, 603; Clamping Voltage Vc Max Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
Package 0603 (1608 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data