EPCOS AG TVS - TVS - Varistors, MOVs - B72500D0150A060 B72500D0150A060

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1028976-B72500D0150A 060 Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 160pF @ 1MHz Varistor Voltage (Min): 22V Current - Surge: 30A Maximum DC Volts: 15VDC Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1028976-B72500D0150A 060 Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 160pF @ 1MHz Varistor Voltage (Min): 22V Current - Surge: 30A Maximum DC Volts: 15VDC Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72500D0150A060 - 1028976-B72500D0150A060 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72500D0150A060
1028976-B72500D0150A060
TVS - TVS - Varistors, MOVs - B72500D0150A060 1028976-B72500D0150A060
Manufacturer: EPCOS (TDK) Win Source Part Number: 1028976-B72500D0150A 060 Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 160pF @ 1MHz Varistor Voltage (Min): 22V Current - Surge: 30A Maximum DC Volts: 15VDC Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1028976-B72500D0150A060
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 160pF @ 1MHz
Varistor Voltage (Min): 22V
Current - Surge: 30A
Maximum DC Volts: 15VDC
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Varistor, Standard, 22V, 42V, 0603; Voltage Rating Vac Epcos - 47Y8014 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Standard, 22V, 42V, 0603; Voltage Rating Vac Epcos
47Y8014
Varistor, Standard, 22V, 42V, 0603; Voltage Rating Vac Epcos 47Y8014
VARISTOR, STANDARD, 22V, 42V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:15V; Product Range:Standard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, STANDARD, 22V, 42V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:15V; Product Range:Standard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72500D0150A060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72500D0150A060
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72500D0150A060
VARISTOR 22V 30A 0603

VARISTOR 22V 30A 0603

Supplier's Site
Varistors, MOVs - B72500D0150A060 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72500D0150A060
Varistors, MOVs B72500D0150A060
VARISTOR 22V 30A 0603

VARISTOR 22V 30A 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1028976-B72500D0150A060 47Y8014 B72500D0150A060 B72500D0150A060
Product Name TVS - TVS - Varistors, MOVs - B72500D0150A060 Varistor, Standard, 22V, 42V, 0603; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
IFSM 30 amps
Unlock Full Specs
to access all available technical data