EPCOS AG Voltage Rating Vac Epcos B72500D0150A060.

Description
Voltage Rating VAC:-; Voltage Rating VDC:15V; Product Range:Standard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:-; Voltage Rating VDC:15V; Product Range:Standard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 31AC3096 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
31AC3096
Voltage Rating Vac Epcos 31AC3096
Voltage Rating VAC:-; Voltage Rating VDC:15V; Product Range:Standard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:-; Voltage Rating VDC:15V; Product Range:Standard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31AC3096
Product Name Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
RF Pin Diode, Band Switching and RF Attenuation - BA885 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
IF 50 mA
View Details
3 suppliers
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 34 volts
View Details