Diode; Diode Type:ESD Protection; Clamping Voltage Vc Max:30V; Operating Voltage:9V; Diode Case Style:0603; Operating Temperature Range:-40°C to +85°C; Package / Case:0603 RoHS Compliant: Yes
DIODE, TVS, 9V, BI-DIRECTIONAL, 0603; Clamping Voltage Vc Max:19V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:9V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
VARISTOR 10V 30A 0603
VARISTOR 10V 30A 0603
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 29M3500 | 38K0227 | B72500D0090A060 | B72500D0090A060 |
| Product Name | Diode; Diode Type Epcos | Diode, Tvs, 9V, Bi-Directional, 0603; Clamping Voltage Vc Max Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS | RoHS |