EPCOS AG TVS - TVS - Varistors, MOVs - B72500D0050A060 B72500D0050A060

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 845742-B72500D0050A0 60 Features: 30 A Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-3414-6, B72500D50A60, B72500D 50A 60, CDS3C05GTA, B72500D 50A 60, 495-3414-1, B72500D50A60V9, 495-3414-2, B72500D 50A 60V 9, Q7871305
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 845742-B72500D0050A0 60 Features: 30 A Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-3414-6, B72500D50A60, B72500D 50A 60, CDS3C05GTA, B72500D 50A 60, 495-3414-1, B72500D50A60V9, 495-3414-2, B72500D 50A 60V 9, Q7871305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72500D0050A060 - 845742-B72500D0050A060 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72500D0050A060
845742-B72500D0050A060
TVS - TVS - Varistors, MOVs - B72500D0050A060 845742-B72500D0050A060
Manufacturer: EPCOS (TDK) Win Source Part Number: 845742-B72500D0050A0 60 Features: 30 A Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-3414-6, B72500D50A60, B72500D 50A 60, CDS3C05GTA, B72500D 50A 60, 495-3414-1, B72500D50A60V9, 495-3414-2, B72500D 50A 60V 9, Q7871305

Manufacturer: EPCOS (TDK)
Win Source Part Number: 845742-B72500D0050A060
Features: 30 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-3414-6, B72500D50A60, B72500D 50A 60, CDS3C05GTA, B72500D 50A 60, 495-3414-1, B72500D50A60V9, 495-3414-2, B72500D 50A 60V 9, Q7871305

Buy Now Datasheet
Varistor, 19V, 0603; Voltage Rating Vac Epcos - 63W2812 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 19V, 0603; Voltage Rating Vac Epcos
63W2812
Varistor, 19V, 0603; Voltage Rating Vac Epcos 63W2812
VARISTOR, 19V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:5.6V; Product Range:Standard series; Clamping Voltage Vc Max:19V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 19V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:5.6V; Product Range:Standard series; Clamping Voltage Vc Max:19V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - B72500D0050A060 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72500D0050A060
Varistors, MOVs B72500D0050A060
VARISTOR 6.4V 30A 0603

VARISTOR 6.4V 30A 0603

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72500D0050A060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72500D0050A060
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72500D0050A060
VARISTOR 6.4V 30A 0603

VARISTOR 6.4V 30A 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 845742-B72500D0050A060 63W2812 B72500D0050A060 B72500D0050A060
Product Name TVS - TVS - Varistors, MOVs - B72500D0050A060 Varistor, 19V, 0603; Voltage Rating Vac Epcos Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data