VARISTOR, METAL OXIDE, 1.025KV, BLOCK; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 620V 100KA ENCASED DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4641 | B72280B0381K001 |
| Product Name | Varistor, Metal Oxide, 1.025Kv, Block; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |