VARISTOR 360V 100KA ENCASED DISC
VARISTOR, METAL OXIDE, 595V, BLOCK; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72280B0231K001 | 80Y4638 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 595V, Block; Voltage Rating Vac Epcos |
| Package | Chassis Mount |