VARISTOR, METAL OXIDE, 2KV, BLOCK; Voltage Rating VAC:750V; Voltage Rating V DC:970V; Product Range:HighE Series; Clamping Voltage Vc Max:2kV; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR, METAL OXIDE; Voltage Rating VAC:-; Voltage Rating VDC:970V; Product Range:HighE Series; Clamping Voltage Vc Max:2kV; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 1.2KV 70KA ENCASED DISC
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 48AC0289 | 05J9625 | B72260B0751K001 |
| Product Name | Varistor, Metal Oxide, 2Kv, Block; Voltage Rating Vac Epcos | Varistor, Metal Oxide; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS | RoHS |