EPCOS AG Varistor, Metal Oxide, 395V, Block; Voltage Rating Vac Epcos B72260B0151K001

Description
VARISTOR, METAL OXIDE, 395V, BLOCK; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, METAL OXIDE, 395V, BLOCK; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 395V, Block; Voltage Rating Vac Epcos - 80Y4629 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 395V, Block; Voltage Rating Vac Epcos
80Y4629
Varistor, Metal Oxide, 395V, Block; Voltage Rating Vac Epcos 80Y4629
VARISTOR, METAL OXIDE, 395V, BLOCK; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 395V, BLOCK; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72260B0151K001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72260B0151K001
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72260B0151K001
VARISTOR 240V 70KA ENCASED DISC

VARISTOR 240V 70KA ENCASED DISC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 80Y4629 B72260B0151K001
Product Name Varistor, Metal Oxide, 395V, Block; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data