Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071059-B72250L421K1
Packaging: Bulk
Number of Circuits: 1
Mounting: SMD (SMT)
Energy: 1.5 kJ
Varistor Voltage: 680 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Alternative Parts (Cross-Reference): B72250L421K100B72250
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Max Voltage Rating (AC): 420 V
Max Voltage Rating (DC): 560 V
Max Surge Current: 75 kA
Max Varistor Voltage: 748 V
Min Varistor Voltage: 612 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1071059-B72250L421K100 |
| Product Name | TVS - TVS - Varistors, MOVs - B72250L421K100 |
| RoHS Compliant | RoHS |