VARISTOR, METAL OXIDE, 1.5KV, DISC 40MM; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:B722 HighE Standard LS40 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 40mm; Varistor Type:Metal Oxide RoHS Compliant: Yes
VARISTOR 910V 40KA SQUARE 37.5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4624 | B72240L0551K100 |
| Product Name | Varistor, Metal Oxide, 1.5Kv, Disc 40Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |