VARISTOR 510V 40KA SQUARE 37.5MM
VARISTOR, METAL OXIDE, 840V, DISC 40MM; Voltage Rating VAC:320V; Voltage Rating V DC:420V; Product Range:B722 HighE Standard LS40 Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 40mm; Varistor Type:Metal Oxide VaristorRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72240L0321K100 | 80Y4623 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 840V, Disc 40Mm; Voltage Rating Vac Epcos |
| Package | Chassis Mount |