VARISTOR 430V 40KA SQUARE 37.5MM
VARISTOR, 710V, 37.5mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:HighE Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-25°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72240L0271K100 | 05J9598 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 710V, 37.5Mm Disc; Voltage Rating Vac Epcos |
| Package | Chassis Mount |