EPCOS AG Varistor, 340V, Block; Voltage Rating Vac Epcos B72240B131K1

Description
VARISTOR, 340V, Block; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:HighE Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:4kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 340V, Block; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:HighE Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:4kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 340V, Block; Voltage Rating Vac Epcos - 05J9581 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 340V, Block; Voltage Rating Vac Epcos
05J9581
Varistor, 340V, Block; Voltage Rating Vac Epcos 05J9581
VARISTOR, 340V, Block; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:HighE Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:4kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 340V, Block; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:HighE Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:4kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9581
Product Name Varistor, 340V, Block; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
RF PIN Diode - DSM8100-997 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details