EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72240B0551K001

Description
VARISTOR 910V 40KA ENCASED DISC
Datasheet
Description
VARISTOR 910V 40KA ENCASED DISC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72240B0551K001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72240B0551K001
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72240B0551K001
VARISTOR 910V 40KA ENCASED DISC

VARISTOR 910V 40KA ENCASED DISC

Supplier's Site
Varistor, 745V, Block; Voltage Rating Vac Epcos - 05J9587 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 745V, Block; Voltage Rating Vac Epcos
05J9587
Varistor, 745V, Block; Voltage Rating Vac Epcos 05J9587
VARISTOR, 745V, Block; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:HighE Series; Clamping Voltage Vc Max:745V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 745V, Block; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:HighE Series; Clamping Voltage Vc Max:745V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Metal Oxide, 1.5Kv, Block; Voltage Rating Vac Epcos - 80Y4619 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 1.5Kv, Block; Voltage Rating Vac Epcos
80Y4619
Varistor, Metal Oxide, 1.5Kv, Block; Voltage Rating Vac Epcos 80Y4619
VARISTOR, METAL OXIDE, 1.5KV, BLOCK; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 1.5KV, BLOCK; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number B72240B0551K001 05J9587 80Y4619
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 745V, Block; Voltage Rating Vac Epcos Varistor, Metal Oxide, 1.5Kv, Block; Voltage Rating Vac Epcos
Package Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB160CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2466700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-923
View Details
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details