The Varistor, Metal Oxide, 1.815kV, Block from the B722 HighE series is designed for high surge current applications, capable of handling surge currents up to 100 kA. It features a voltage rating of 680V AC and 895V DC, with a maximum clamping voltage of 1.815kV. The varistor is housed in a flame-retardant plastic casing compliant with UL 94 V-0 standards, ensuring durability and safety in various environments. It operates effectively within a temperature range of -40°C to +85°C and has a response time of less than 25 ns. This component is suitable for applications requiring robust overvoltage protection.
VARISTOR 1.1KV 25KA ENCASED DISC
VARISTOR, METAL OXIDE, 1.815KV, BLOCK; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72232B0681K001 | 80Y4615 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 1.815Kv, Block; Voltage Rating Vac Epcos |
| Package | Chassis Mount |