EPCOS AG Varistor/MOV B72232B0551K001

Description
VARISTOR, METAL OXIDE, 1.5KV, BLOCK; VOLTAGE RATING VAC:550V; VOLTAGE RATING VDC:745V; PRODUCT RANGE:HIGHE SERIES; CLAMPING VOLTAGE VC MAX:1.5KV; VARISTOR CASE STYLE:BLOCK; PEAK SURGE CURRENT @ 8/20S:25KA; PEAK ENERGY (10/1000US):- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, METAL OXIDE, 1.5KV, BLOCK; VOLTAGE RATING VAC:550V; VOLTAGE RATING VDC:745V; PRODUCT RANGE:HIGHE SERIES; CLAMPING VOLTAGE VC MAX:1.5KV; VARISTOR CASE STYLE:BLOCK; PEAK SURGE CURRENT @ 8/20S:25KA; PEAK ENERGY (10/1000US):- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 53161513 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
53161513
Varistor/MOV 53161513
VARISTOR, METAL OXIDE, 1.5KV, BLOCK; VOLTAGE RATING VAC:550V; VOLTAGE RATING VDC:745V; PRODUCT RANGE:HIGHE SERIES; CLAMPING VOLTAGE VC MAX:1.5KV; VARISTOR CASE STYLE:BLOCK; PEAK SURGE CURRENT @ 8/20S:25KA; PEAK ENERGY (10/1000US):- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, METAL OXIDE, 1.5KV, BLOCK; VOLTAGE RATING VAC:550V; VOLTAGE RATING VDC:745V; PRODUCT RANGE:HIGHE SERIES; CLAMPING VOLTAGE VC MAX:1.5KV; VARISTOR CASE STYLE:BLOCK; PEAK SURGE CURRENT @ 8/20S:25KA; PEAK ENERGY (10/1000US):- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 53161513
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
TPMOV (Thermally Protected MOV) - 150TPMOV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 150 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - TeXCS Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details