VARISTOR, MOV, 1.12KV, BLOCK; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:HighE B722 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge CurrentRoHS Compliant: Yes
VARISTOR 680V 25KA ENCASED DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 24AC7781 | B72232B0421K001 |
| Product Name | Varistor, Mov, 1.12Kv, Block; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Chassis Mount |