VARISTOR 430V 25KA ENCASED DISC
VARISTOR, 710V, Block; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:HighE Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:25kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, METAL OXIDE, 710V, BLOCK; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:B722 HighE Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72232B0271K001 | 05J9573 | 80Y4614 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 710V, Block; Voltage Rating Vac Epcos | Varistor, Metal Oxide, 710V, Block; Voltage Rating Vac Epcos |
| Package | Chassis Mount |