VARISTOR, METAL OXIDE, 595V, BLOCK; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Block; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
VARISTOR 360V 25KA ENCASED DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7694 | B72232B0231K001 |
| Product Name | Varistor, Metal Oxide, 595V, Block; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Chassis Mount |