VARISTOR 560V 20KA RADIAL BOX
VARISTOR, MOV, 910V, RADIAL; Voltage Rating VAC:350V; Voltage Rating V DC:460V; Product Range:AdvanceD ETFV25 Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72225T4351K101 | 24AC7779 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 910V, Radial; Voltage Rating Vac Epcos |
| Package | Through Hole |