VARISTOR 1KV 20KA DISC 27.5MM
VARISTOR, METAL OXIDE, 1.65KV, DISC 25MM; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:SuperioR S25 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 25mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes
VARISTOR 1KV 20KA DISC 27.5MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | B72225S4621K101 | 62AC9015 | B72225S4621K101 |
| Product Name | Varistors, MOVs | Varistor, Metal Oxide, 1.65Kv, Disc 25Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |