VARISTOR 940V 20KA DISC 27.5MM
VARISTOR 940V 20KA DISC 27.5MM
VARISTOR, METAL OXIDE, 1.58KV, DISC 25MM; Voltage Rating VAC:580V; Voltage Rating V DC:780V; Product Range:SuperioR S25 Series; Clamping Voltage Vc Max:1.58kV; Varistor Case Style:Disc 25mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72225S4581K101 | B72225S4581K101 | 62AC9014 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Metal Oxide, 1.58Kv, Disc 25Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |