Win Source Part Number: 1168851-B72225S4511K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SuperioR, S25
Package: Bulk
Number of Circuits: 1
Standard Package: 150
Capacitance @ Frequency: 950 pF @ 1 kHz
Varistor Voltage (Min): 738 V
Varistor Voltage (Typ): 820 V
Varistor Voltage (Max): 902 V
Current - Surge: 20 kA
Maximum AC Volts: 510 V
Maximum DC Volts: 670 V
Energy: 750J
Mounting Type: Through Hole
Package / Case: Disc 27.5mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: S25K510E4R12,B72225S
VARISTOR, MOV, 1.355KV, DISC 25MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:SuperioR S25 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 25mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 820V 20KA DISC 27.5MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1168851-B72225S4511K101 | 62AC6703 | B72225S4511K101 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, 1.355Kv, Disc 25Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 27.5mm | Through Hole |