VARISTOR 750V 20KA DISC 27.5MM
VARISTOR, METAL OXIDE, 1.24KV, DISC 25MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:SuperioR S25 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 25mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72225S4461K101 | 62AC9013 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 1.24Kv, Disc 25Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |