VARISTOR, MOV, 1.025KV, DISC 25MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:SuperioR S25 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 25mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 620V 20KA DISC 27.5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 62AC6702 | B72225S4381K101 |
| Product Name | Varistor, Mov, 1.025Kv, Disc 25Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |