VARISTOR, METAL OXIDE, 360V, DISC 25MM; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:SuperioR S25 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 25mm; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes
VARISTOR 220V 20KA DISC 27.5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 62AC9006 | B72225S4141K101 |
| Product Name | Varistor, Metal Oxide, 360V, Disc 25Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |