Win Source Part Number: 1360934-B72220X2271K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Automotive, AEC-Q200, StandarD
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Base Product Number: B72220X
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 850 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 10 kA
Energy: 215J
VARISTOR 430V 10KA DISC 20MM
VARISTOR 430V 10KA DISC 20MM
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360934-B72220X2271K501 | B72220X2271K501 | B72220X2271K501 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |