Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197822-B72220S750K1
Packaging: Bulk
Voltage Rating: 100 V
Contact Plating: Tin
Capacitance: 2.9 nF
Tolerance: 10 %
Clamping Voltage: 200 V
Voltage Tolerance: 10 %
Energy: 40 J
Clamping Current: 100 A
Varistor Voltage: 120 V
Categories: TVS - Varistors,MOVs
Case / Package: Metal
Alternative Parts (Cross-Reference): B72220-S 750-K101; B72220-S750-K101; B72220S 750K101; S20K75;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 4.6 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 75 V
Max Voltage Rating (AC): 75 V
Max Voltage Rating (DC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 10 mm
Max Output Current: 100 A
Max Surge Current: 6.5 kA
Max Supply Voltage: 75 V
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1197822-B72220S750K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220S750K101 |
| RoHS Compliant | RoHS |
| Package | Metal |
| VC | 200 volts |