EPCOS AG Varistor, 1.355Kv, 20Mm Disc; Voltage Rating Vac Epcos B72220S511K101

Description
VARISTOR, 1.355kV, 20mm DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Description
VARISTOR, 1.355kV, 20mm DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1.355Kv, 20Mm Disc; Voltage Rating Vac Epcos - 88H4260 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.355Kv, 20Mm Disc; Voltage Rating Vac Epcos
88H4260
Varistor, 1.355Kv, 20Mm Disc; Voltage Rating Vac Epcos 88H4260
VARISTOR, 1.355kV, 20mm DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

VARISTOR, 1.355kV, 20mm DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 88H4260
Product Name Varistor, 1.355Kv, 20Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Switching Diodes - 1220873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4460 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details
PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details