EPCOS AG Varistor, 135V, 20Mm Disc; Voltage Rating Vac Epcos B72220S400K101

Description
VARISTOR, 135V, 20mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 135V, 20mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 135V, 20Mm Disc; Voltage Rating Vac Epcos - 05J9539 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 135V, 20Mm Disc; Voltage Rating Vac Epcos
05J9539
Varistor, 135V, 20Mm Disc; Voltage Rating Vac Epcos 05J9539
VARISTOR, 135V, 20mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 135V, 20mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9539
Product Name Varistor, 135V, 20Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
RF PIN Diode - APD0810-000:YW - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 100 volts
View Details
Diode - 205459224 - Radwell International
Infineon Technologies AG
Specs
Diode Type General Purpose
View Details