Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047873-B72220S271K1
Number of Circuits: 1
Tolerance: 10 %
Energy: 151 J
Varistor Voltage: 430 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72220S0271K101; B72220S251K101; B72220S0321K101; B72220S301K151; V20E30P; V20E23PB72220-S271-K
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Schedule B: 8533400080
Max Voltage Rating (AC): 275 V
Max Voltage Rating (DC): 350 V
Max Surge Current: 8 kA
Max Varistor Voltage: 473 V
Min Varistor Voltage: 387 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047873-B72220S271K151 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220S271K151 |
| RoHS Compliant | RoHS |