VARISTOR 1.1KV 10KA DISC 20MM
VARISTOR 1.1KV 10KA DISC 20MM
VARISTOR, MOV, 1.815KV, DISC 20MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72220S2681K101 | B72220S2681K101 | 25AH7863 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 1.815Kv, Disc 20Mm; Voltage Rating Vac Epcos |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |