Manufacturer: EPCOS (TDK)
Win Source Part Number: 912583-B72220S2600K1
Series: Automotive, AEC-Q200, AdvanceD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 1 kV 10 kA Varistor 1 Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912583-B72220S2600K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220S2600K101 |
| Tj | -40 to 105 C (-40 to 221 F) |