EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220S2461K101

Description
VARISTOR 750V 10KA DISC 20MM
Datasheet
Description
VARISTOR 750V 10KA DISC 20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72220S2461K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72220S2461K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220S2461K101
VARISTOR 750V 10KA DISC 20MM

VARISTOR 750V 10KA DISC 20MM

Supplier's Site
Varistor, Mov, 1.24Kv, Disc 21.5Mm; Voltage Rating Vac Epcos - 79Y4035 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 1.24Kv, Disc 21.5Mm; Voltage Rating Vac Epcos
79Y4035
Varistor, Mov, 1.24Kv, Disc 21.5Mm; Voltage Rating Vac Epcos 79Y4035
VARISTOR, MOV, 1.24KV, DISC 21.5MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 21.5mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes

VARISTOR, MOV, 1.24KV, DISC 21.5MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 21.5mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number B72220S2461K101 79Y4035
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, 1.24Kv, Disc 21.5Mm; Voltage Rating Vac Epcos
Package Through Hole
Unlock Full Specs
to access all available technical data