EPCOS AG Varistor/MOV B72220S2461K101

Description
VARISTOR, MOV, 1.24KV, DISC 21.5MM; VOLTAGE RATING VAC:460V; VOLTAGE RATING V DC:615V; PRODUCT RANGE:B722 ADVANCED SERIES; CLAMPING VOLTAGE VC MAX:1.24KV; VARISTOR CASE STYLE:DISC 21.5MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, MOV, 1.24KV, DISC 21.5MM; VOLTAGE RATING VAC:460V; VOLTAGE RATING V DC:615V; PRODUCT RANGE:B722 ADVANCED SERIES; CLAMPING VOLTAGE VC MAX:1.24KV; VARISTOR CASE STYLE:DISC 21.5MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 108798685 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
108798685
Varistor/MOV 108798685
VARISTOR, MOV, 1.24KV, DISC 21.5MM; VOLTAGE RATING VAC:460V; VOLTAGE RATING V DC:615V; PRODUCT RANGE:B722 ADVANCED SERIES; CLAMPING VOLTAGE VC MAX:1.24KV; VARISTOR CASE STYLE:DISC 21.5MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, MOV, 1.24KV, DISC 21.5MM; VOLTAGE RATING VAC:460V; VOLTAGE RATING V DC:615V; PRODUCT RANGE:B722 ADVANCED SERIES; CLAMPING VOLTAGE VC MAX:1.24KV; VARISTOR CASE STYLE:DISC 21.5MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 108798685
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1345690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - AC Power 1 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
TPMOV (Thermally Protected MOV) - 550TPMOVS - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 550 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - VMO07 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details