Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150831-B72220S2381K
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
VARISTOR 620V 10KA DISC 20MM
VARISTOR, 1.025kV, 20mm DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
VARISTOR, MOV, 1.025KV, DISC 20MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1150831-B72220S2381K101 | B72220S2381K101 | 05J9555 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220S2381K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1.025Kv, 20Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |