Manufacturer: EPCOS (TDK)
Win Source Part Number: 713645-B72220S2301K1
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 10kA
Maximum AC Volts: 300V
Maximum DC Volts: 385V
Energy: 250J
Varistor Voltage: 470V
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 20mm
Varistor Voltage (Minimum): 423V
Varistor Voltage (Maximum): 517V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 850pF at 1kHz
VARISTOR 470V 10KA DISC 20MM
SUPPRESSOR; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 713645-B72220S2301K101 | B72220S2301K101 | 05J9553 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220S2301K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Suppressor; Voltage Rating Vac Epcos |
| IFSM | 10000 amps |