Manufacturer: EPCOS (TDK)
Win Source Part Number: 852092-B72220S2271K1
Series: AdvanceD
Features: 430 V 10 kA Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-1448-NDR, 495-1448, S20K275E2, Q8328333
VARISTOR 430V 10KA DISC 20MM
VARISTOR, METAL OXIDE, 710V, DISC 21.5MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 21.5mm; Varistor Type:Metal Oxide Varistor (MOV);RoHS Compliant: Yes
VARISTOR 430V 10KA DISC 20MM
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 852092-B72220S2271K101 | B72220S2271K101 | 80Y4608 | B72220S2271K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220S2271K101 | Varistors, MOVs | Varistor, Metal Oxide, 710V, Disc 21.5Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |