EPCOS AG Voltage Rating Vac Epcos B72220S2271K101.

Description
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 21.5mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: No
Description
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 21.5mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 27AC1341 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
27AC1341
Voltage Rating Vac Epcos 27AC1341
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 21.5mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: No

Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 21.5mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC1341
Product Name Voltage Rating Vac Epcos
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4745A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
Zener Diodes - 1219426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details