SUPPRESSOR; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, METAL OXIDE, 250V, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 390V 10KA DISC 20MM
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05J9552 | 63W2809 | B72220S2251K101 |
| Product Name | Suppressor; Voltage Rating Vac Epcos | Varistor, Metal Oxide, 250V, 650V, Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS | RoHS |