VARISTOR, MOV, 545V, DISC 20MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 330V 10KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 25AH7861 | B72220S2211K101 |
| Product Name | Varistor, Mov, 545V, Disc 20Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |