EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220S2171K101

Description
VARISTOR 270V 10KA DISC 20MM
Datasheet
Description
VARISTOR 270V 10KA DISC 20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72220S2171K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72220S2171K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220S2171K101
VARISTOR 270V 10KA DISC 20MM

VARISTOR 270V 10KA DISC 20MM

Supplier's Site
Varistor, Metal Oxide, 455V, Disc 21.5Mm; Voltage Rating Vac Epcos - 80Y4607 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 455V, Disc 21.5Mm; Voltage Rating Vac Epcos
80Y4607
Varistor, Metal Oxide, 455V, Disc 21.5Mm; Voltage Rating Vac Epcos 80Y4607
VARISTOR, METAL OXIDE, 455V, DISC 21.5MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 21.5mm; Varistor Type:Metal Oxide Varistor (MOV);RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 455V, DISC 21.5MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 21.5mm; Varistor Type:Metal Oxide Varistor (MOV);RoHS Compliant: Yes

Supplier's Site
Suppressor; Voltage Rating Vac Epcos - 05J9549 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor; Voltage Rating Vac Epcos
05J9549
Suppressor; Voltage Rating Vac Epcos 05J9549
SUPPRESSOR; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

SUPPRESSOR; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number B72220S2171K101 80Y4607 05J9549
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Metal Oxide, 455V, Disc 21.5Mm; Voltage Rating Vac Epcos Suppressor; Voltage Rating Vac Epcos
Package Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2466707 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package UDFN-2510-10
Pin Count 10
View Details
TVS - TVS - Diodes - SMCJ9V0A - 896014-SMCJ9V0A - Win Source Electronics
Specs
Package SMC (DO-214AB)
View Details
600 W Transient Voltage Suppressor - P6SMB130CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details