SUPPRESSOR; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, MOV, 395V, DISC 20MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 240V 10KA DISC 20MM
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05J9548 | 25AH7860 | B72220S2151K101 |
| Product Name | Suppressor; Voltage Rating Vac Epcos | Varistor, Mov, 395V, Disc 20Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS | RoHS |