SUPPRESSOR; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 220V 10KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05J9547 | B72220S2141K101 |
| Product Name | Suppressor; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |